The FSL126HR is an integrated Pulse Width Modulator (PWM) and SENSEFET designed for high-performance offline Switch-Mode Power Supplies (SMPS). It features an internal avalanche-rugged SENSEFET rated for 650 V and includes a variety of protective functions such as Under-Voltage Lockout (UVLO), Over Voltage Protection (OVP), and Thermal Shutdown (TSD). The device operates with a low standby power consumption of under 50 mW at 265 Vac in no-load conditions and has a built-in soft-start feature with a duration of 20 ms. The FSL126HR supports a maximum output power of 21 W under typical conditions and is suitable for applications including adapters and home appliances. It operates within a temperature range of -40°C to 105°C and has a fixed operating frequency of 100 kHz with frequency modulation to reduce electromagnetic interference (EMI). The package is an 8-lead Dual Inline Package (DIP), making it suitable for through-hole mounting. This product is positioned as a cost-effective solution for designing flyback converters, reducing component count and enhancing system reliability.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204343-FSL126HR
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 21W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 77%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Family Name: FSL126HR
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Supply Voltage - Operating: 8 V to 26 V
Control Operating Temperature: -40°C to 105°C (TA)
Introduction Date: March 28, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC OFFLINE SWITCH FLYBACK 8DIP
Converter Offline Flyback Topology 100kHz 8-MDIP
Converter Offline Flyback Topology 100kHz 8-DIP
IC OFFLINE SWITCH FLYBACK 8DIP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 204343-FSL126HR | FSL126HR | FSL126HR | FSL126HR |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - FSL126HR | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers |
| Package Type | DIP; Other; 8-DIP | DIP; Other; 8-DIP (0.300\", 7.62mm) |