650V DC/DC Controller, 1.34A, 54.5kHz, 14W, DIP Product overview: FSL116LR from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 1.34A, 54.5kHz, DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 650V, 1.34A, 54.5kHz, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSL116LR can be used for catalog matching and distributor lookup.
IC OFFLINE SWITCH FLYBACK 8DIP
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-FSL116LR | FSL116LR |
| Product Name | 650V 1.34A 54.5kHz DIP Power Management IC | AC DC Converters, Offline Switches |
| Package Type | Other; DIP | DIP; Other; 8-DIP (0.300", 7.62mm) |
| IOUT | 1.06 amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |