The FSL106HR is an integrated Pulse Width Modulator (PWM) and SenseFET designed for high-performance offline Switch-Mode Power Supplies (SMPS). It features an internal avalanche-rugged SenseFET rated for 650V and operates with a low standby power consumption of under 50mW at 265V AC in no-load conditions. The device includes a built-in soft-start function with a duration of 20ms, pulse-by-pulse current limiting, and various protection mechanisms such as over-voltage protection, overload protection, output-short protection, abnormal over-current protection, and thermal shutdown with hysteresis. The FSL106HR operates within a temperature range of -40 to 105°C and is packaged in an 8-lead Dual Inline Package (DIP). It is suitable for applications including adapters and SMPS for home appliances, VCRs, set-top boxes, and DVD players. The device's design minimizes external components, reducing overall system size and weight while enhancing efficiency and reliability.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067522-FSL106HR
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 13W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 77%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Supply Voltage - Operating: 8 V to 26 V
Control Operating Temperature: -40°C to 105°C (TA)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Converter Offline Flyback Topology 100kHz 8-DIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 067522-FSL106HR | FSL106HR |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - FSL106HR | AC DC Converters, Offline Switches |
| Package Type | DIP; Other; 8-DIP | DIP; Other; 8-DIP (0.300\", 7.62mm) |