onsemi Linear - Linear - Video Processing - FSHDMI04QSPX FSHDMI04QSPX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175966-FSHDMI04QSPX Packaging: Reel - TR Type: Video Switch Package: 48-FSOP (0.154", 3.90mm Width) Applications: DVI, HDMI Signal Switching Mounting: SMD Part Status: Obsolete(EOL) Family Name: FSHDMI04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 48-QVSOP Alternative Parts (Cross-Reference): MAX4670ETJ+; MAX4670ETJ+T; TS3L500RHURG4; Introduction Date: September 02, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175966-FSHDMI04QSPX Packaging: Reel - TR Type: Video Switch Package: 48-FSOP (0.154", 3.90mm Width) Applications: DVI, HDMI Signal Switching Mounting: SMD Part Status: Obsolete(EOL) Family Name: FSHDMI04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 48-QVSOP Alternative Parts (Cross-Reference): MAX4670ETJ+; MAX4670ETJ+T; TS3L500RHURG4; Introduction Date: September 02, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - FSHDMI04QSPX - 1175966-FSHDMI04QSPX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - FSHDMI04QSPX
1175966-FSHDMI04QSPX
Linear - Linear - Video Processing - FSHDMI04QSPX 1175966-FSHDMI04QSPX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175966-FSHDMI04QSPX Packaging: Reel - TR Type: Video Switch Package: 48-FSOP (0.154", 3.90mm Width) Applications: DVI, HDMI Signal Switching Mounting: SMD Part Status: Obsolete(EOL) Family Name: FSHDMI04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 48-QVSOP Alternative Parts (Cross-Reference): MAX4670ETJ+; MAX4670ETJ+T; TS3L500RHURG4; Introduction Date: September 02, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175966-FSHDMI04QSPX
Packaging: Reel - TR
Type: Video Switch
Package: 48-FSOP (0.154", 3.90mm Width)
Applications: DVI, HDMI Signal Switching
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: FSHDMI04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 48-QVSOP
Alternative Parts (Cross-Reference): MAX4670ETJ+; MAX4670ETJ+T; TS3L500RHURG4;
Introduction Date: September 02, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - FSHDMI04QSPXTR-ND - DigiKey
Thief River Falls, MN, United States
Video Switch IC 48-QVSOP Package

Video Switch IC 48-QVSOP Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - FSHDMI04QSPX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
FSHDMI04QSPX
Integrated Circuits (ICs) - Linear - Video Processing FSHDMI04QSPX
DIFFERENTIAL MUX, 4 CHANNEL

DIFFERENTIAL MUX, 4 CHANNEL

Supplier's Site
Video Processing - FSHDMI04QSPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
FSHDMI04QSPX
Video Processing FSHDMI04QSPX
Video Switch IC 48-QVSOP Package

Video Switch IC 48-QVSOP Package

Buy Now Datasheet
Video Processing - FSHDMI04QSPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
FSHDMI04QSPX
Video Processing FSHDMI04QSPX
Video Switch IC 48-QVSOP Package

Video Switch IC 48-QVSOP Package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 1175966-FSHDMI04QSPX FSHDMI04QSPXTR-ND FSHDMI04QSPX FSHDMI04QSPX
Product Name Linear - Linear - Video Processing - FSHDMI04QSPX Integrated Circuits (ICs) - Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Video ICs - 351811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package/Case VQFN-56
Interface SPI; SPI
View Details
Video Processing Ic - 684-SI2146-A10-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to 3.3 volts
View Details
5 suppliers
DVD-video Reference Clock Generators for A/V Equipments - BU2362FV - ROHM Semiconductor GmbH
Specs
Supply Voltage 2.7 to 3.6 volts
View Details
2 suppliers