onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM0765RWDTU FSGM0765RWDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175958-FSGM0765RWDT U Series: FPS Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-6 Full Pack, Formed Leads Mounting: SMD Power (Watts): 90W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 70% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 7.5 V ~ 26 V Family Name: FSGM0765R Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220F-6L (W-Forming) Alternative Parts (Cross-Reference): FSL176MRTUDTU; Introduction Date: January 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175958-FSGM0765RWDT U Series: FPS Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-6 Full Pack, Formed Leads Mounting: SMD Power (Watts): 90W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 70% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 7.5 V ~ 26 V Family Name: FSGM0765R Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220F-6L (W-Forming) Alternative Parts (Cross-Reference): FSL176MRTUDTU; Introduction Date: January 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM0765RWDTU - 1175958-FSGM0765RWDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM0765RWDTU
1175958-FSGM0765RWDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM0765RWDTU 1175958-FSGM0765RWDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175958-FSGM0765RWDT U Series: FPS Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-6 Full Pack, Formed Leads Mounting: SMD Power (Watts): 90W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 70% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 7.5 V ~ 26 V Family Name: FSGM0765R Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220F-6L (W-Forming) Alternative Parts (Cross-Reference): FSL176MRTUDTU; Introduction Date: January 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175958-FSGM0765RWDTU
Series: FPS
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-6 Full Pack, Formed Leads
Mounting: SMD
Power (Watts): 90W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 70%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Supply Voltage: 7.5 V ~ 26 V
Family Name: FSGM0765R
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220F-6L (W-Forming)
Alternative Parts (Cross-Reference): FSL176MRTUDTU;
Introduction Date: January 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSGM0765RWDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSGM0765RWDTU
PMIC - AC DC Converters, Offline Switchers FSGM0765RWDTU
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - FSGM0765RWDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
FSGM0765RWDTU
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers FSGM0765RWDTU
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site
AC DC Converters, Offline Switches - FSGM0765RWDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSGM0765RWDTU
AC DC Converters, Offline Switches FSGM0765RWDTU
Converter Offline Flyback Topology 66kHz TO-220F-6L (W-Forming)

Converter Offline Flyback Topology 66kHz TO-220F-6L (W-Forming)

Buy Now
AC DC Converters, Offline Switches - FSGM0765RWDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSGM0765RWDTU
AC DC Converters, Offline Switches FSGM0765RWDTU
Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming)

Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1175958-FSGM0765RWDTU FSGM0765RWDTU FSGM0765RWDTU FSGM0765RWDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM0765RWDTU PMIC - AC DC Converters, Offline Switchers Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220-6 Full Pack, Formed Leads TO-220 TO-220; Other; TO-220-6 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A85N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC-DC PWM-PFC Controller, PWM-FF (fixed frequency) Flyback ICs - ICE5GSAG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 129 C (-40 to 264 F)
Configuration / Function Flyback
View Details
AC DC Converters - LM200-10B36 - 877153-LM200-10B36 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Box
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details