onsemi Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers FSGM0765RUDTU

Description
Win Source Part Number: 969119-FSGM0765RUDTU Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: FPS™ Package: Tube Standard Package: 50 Power (Watts): 90 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 70% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Mounting Type: Through Hole Package / Case: TO-220-6 Full Pack, Formed Leads Supplier Device Package: TO-220F-6L (U-Forming) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 7.5V ~ 26V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-FSGM0765RUDTU-O S,ONSONSFSGM0765RUDT U Base Product Number: FSGM0765 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 969119-FSGM0765RUDTU Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: FPS™ Package: Tube Standard Package: 50 Power (Watts): 90 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 70% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Mounting Type: Through Hole Package / Case: TO-220-6 Full Pack, Formed Leads Supplier Device Package: TO-220F-6L (U-Forming) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 7.5V ~ 26V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-FSGM0765RUDTU-O S,ONSONSFSGM0765RUDT U Base Product Number: FSGM0765 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 969119-FSGM0765RUDTU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
969119-FSGM0765RUDTU
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 969119-FSGM0765RUDTU
Win Source Part Number: 969119-FSGM0765RUDTU Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: FPS™ Package: Tube Standard Package: 50 Power (Watts): 90 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 70% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Mounting Type: Through Hole Package / Case: TO-220-6 Full Pack, Formed Leads Supplier Device Package: TO-220F-6L (U-Forming) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 7.5V ~ 26V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-FSGM0765RUDTU-O S,ONSONSFSGM0765RUDT U Base Product Number: FSGM0765 Product Status: Obsolete

Win Source Part Number: 969119-FSGM0765RUDTU
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: FPS™
Package: Tube
Standard Package: 50
Power (Watts): 90 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12 V
Duty Cycle: 70%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Mounting Type: Through Hole
Package / Case: TO-220-6 Full Pack, Formed Leads
Supplier Device Package: TO-220F-6L (U-Forming)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 7.5V ~ 26V
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-FSGM0765RUDTU-OS,ONSONSFSGM0765RUDTU
Base Product Number: FSGM0765
Product Status: Obsolete

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSGM0765RUDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSGM0765RUDTU
PMIC - AC DC Converters, Offline Switchers FSGM0765RUDTU
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSGM0765RUDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSGM0765RUDTU
AC DC Converters, Offline Switches FSGM0765RUDTU
Converter Offline Flyback Topology 66kHz TO-220F-6L (U-Forming)

Converter Offline Flyback Topology 66kHz TO-220F-6L (U-Forming)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 969119-FSGM0765RUDTU FSGM0765RUDTU FSGM0765RUDTU
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; Tube TO-220; Other; TO-220-6 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2A165FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 31 watts
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA6B19N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details