Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175957-FSGM0565RWDT
Series: FPS
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-6 Full Pack, Formed Leads
Mounting: SMD
Power (Watts): 80W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 70%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Supply Voltage: 7.5 V ~ 26 V
Family Name: FSGM0565R
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-220F-6L (W-Forming)
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 400
IC OFFLINE SW FLBACK TO220F-6L
Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming)
650V 66kHz 7.5V~26V TO-220F AC-DC Controllers & Regulators ROHS
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies |
| Product Number | 1175957-FSGM0565RWDTU | FSGM0565RWDTU | FSGM0565RWDTU | FSGM0565RWDTU |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM0565RWDTU | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | Power Supply Chip >> AC-DC Controllers & Regulators |
| Package Type | TO-220; Other; TO-220-6 Full Pack, Formed Leads | TO-220; Other; TO-220-6 Full Pack, Formed Leads | TO-220 |