onsemi Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers FSGM0565RUDTU

Description
Win Source Part Number: 965256-FSGM0565RUDTU Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: FPS™ Package: Tube Standard Package: 400 Power (Watts): 80 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 70% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Mounting Type: Through Hole Package / Case: TO-220-6 Full Pack, Formed Leads Supplier Device Package: TO-220F-6L (U-Forming) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 7.5V ~ 26V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: FSGM0565 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 965256-FSGM0565RUDTU Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: FPS™ Package: Tube Standard Package: 400 Power (Watts): 80 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 70% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Mounting Type: Through Hole Package / Case: TO-220-6 Full Pack, Formed Leads Supplier Device Package: TO-220F-6L (U-Forming) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 7.5V ~ 26V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: FSGM0565 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 965256-FSGM0565RUDTU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
965256-FSGM0565RUDTU
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 965256-FSGM0565RUDTU
Win Source Part Number: 965256-FSGM0565RUDTU Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: FPS™ Package: Tube Standard Package: 400 Power (Watts): 80 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 70% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Mounting Type: Through Hole Package / Case: TO-220-6 Full Pack, Formed Leads Supplier Device Package: TO-220F-6L (U-Forming) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 7.5V ~ 26V ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: FSGM0565 Product Status: Obsolete

Win Source Part Number: 965256-FSGM0565RUDTU
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: FPS™
Package: Tube
Standard Package: 400
Power (Watts): 80 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12 V
Duty Cycle: 70%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Mounting Type: Through Hole
Package / Case: TO-220-6 Full Pack, Formed Leads
Supplier Device Package: TO-220F-6L (U-Forming)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 7.5V ~ 26V
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: FSGM0565
Product Status: Obsolete

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSGM0565RUDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSGM0565RUDTU
PMIC - AC DC Converters, Offline Switchers FSGM0565RUDTU
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSGM0565RUDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSGM0565RUDTU
AC DC Converters, Offline Switches FSGM0565RUDTU
Converter Offline Flyback Topology 66kHz TO-220F-6L (U-Forming)

Converter Offline Flyback Topology 66kHz TO-220F-6L (U-Forming)

Buy Now Datasheet
AC DC Converters, Offline Switches - FSGM0565RUDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSGM0565RUDTU
AC DC Converters, Offline Switches FSGM0565RUDTU
Converter Offline Flyback Topology 66kHz TO-220F-6L (U-Forming)

Converter Offline Flyback Topology 66kHz TO-220F-6L (U-Forming)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 965256-FSGM0565RUDTU FSGM0565RUDTU FSGM0565RUDTU
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; Tube TO-220; Other; TO-220-6 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2QS03 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.5 to 26 volts
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A39N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details