onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM0565RBWDTU FSGM0565RBWDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175956-FSGM0565RBWD TU Series: FPS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-6 Full Pack, Formed Leads Power (Watts): 80W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 70% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 7.5 V ~ 26 V Family Name: FSGM0565RB Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220F-6L (Forming) Introduction Date: March 11, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175956-FSGM0565RBWD TU Series: FPS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-6 Full Pack, Formed Leads Power (Watts): 80W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 70% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 7.5 V ~ 26 V Family Name: FSGM0565RB Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220F-6L (Forming) Introduction Date: March 11, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM0565RBWDTU - 1175956-FSGM0565RBWDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM0565RBWDTU
1175956-FSGM0565RBWDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM0565RBWDTU 1175956-FSGM0565RBWDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175956-FSGM0565RBWD TU Series: FPS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-6 Full Pack, Formed Leads Power (Watts): 80W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 70% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 7.5 V ~ 26 V Family Name: FSGM0565RB Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220F-6L (Forming) Introduction Date: March 11, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 400

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175956-FSGM0565RBWDTU
Series: FPS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-6 Full Pack, Formed Leads
Power (Watts): 80W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 70%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Supply Voltage: 7.5 V ~ 26 V
Family Name: FSGM0565RB
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220F-6L (Forming)
Introduction Date: March 11, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 400

Buy Now Datasheet
AC DC Converters, Offline Switches - FSGM0565RBWDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSGM0565RBWDTU
AC DC Converters, Offline Switches FSGM0565RBWDTU
Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming)

Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming)

Buy Now Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - FSGM0565RBWDTU - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
FSGM0565RBWDTU
Power Supply Chip >> AC-DC Controllers & Regulators FSGM0565RBWDTU
650V 66kHz 7.5V~26V TO-220-6 AC-DC Controllers & Regulators ROHS

650V 66kHz 7.5V~26V TO-220-6 AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet
PMIC - AC DC Converters, Offline Switchers - FSGM0565RBWDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSGM0565RBWDTU
PMIC - AC DC Converters, Offline Switchers FSGM0565RBWDTU
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips
Product Number 1175956-FSGM0565RBWDTU FSGM0565RBWDTU FSGM0565RBWDTU FSGM0565RBWDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM0565RBWDTU AC DC Converters, Offline Switches Power Supply Chip >> AC-DC Controllers & Regulators PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220-6 Full Pack, Formed Leads TO-220; Other; TO-220-6 Full Pack, Formed Leads TO-220
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A95N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC-DC PWM-PFC Controller, PWM-FF (fixed frequency) Flyback ICs - ICE5ASAG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 129 C (-40 to 264 F)
Configuration / Function Flyback
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details