onsemi 400W Power Management IC FSFR2100XSL

Description
AC/DC Converters 400W Power Sw for Half-Brdg Res Convtr Product overview: FSFR2100XSL from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 400W, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSFR2100XSL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AC/DC Converters 400W Power Sw for Half-Brdg Res Convtr Product overview: FSFR2100XSL from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 400W, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSFR2100XSL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
400W Power Management IC
748-FSFR2100XSL
400W Power Management IC 748-FSFR2100XSL
AC/DC Converters 400W Power Sw for Half-Brdg Res Convtr Product overview: FSFR2100XSL from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 400W, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSFR2100XSL can be used for catalog matching and distributor lookup.

AC/DC Converters 400W Power Sw for Half-Brdg Res Convtr Product overview: FSFR2100XSL from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 400W, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSFR2100XSL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators
Product Number 748-FSFR2100XSL
Product Name 400W Power Management IC
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation - LM1771TSD/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP,WSON
Special Features Enable
View Details
5 suppliers
Voltage Regulators - DC DC Switching Regulators - IP2003ATR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; Power Block (LGA)
View Details
4 suppliers
Voltage Regulators - DC DC Switching Regulators - A8499SLJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers
Switching Regulators - 1227222 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 92 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details