onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR2100XSL FSFR2100XSL

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067519-FSFR2100XSL Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 400W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 12.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Family Name: FSFR2100XS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP (L forming) Supply Voltage - Operating: 10 V to 25 V Introduction Date: October 12, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 380
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067519-FSFR2100XSL Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 400W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 12.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Family Name: FSFR2100XS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP (L forming) Supply Voltage - Operating: 10 V to 25 V Introduction Date: October 12, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 380
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR2100XSL - 067519-FSFR2100XSL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR2100XSL
067519-FSFR2100XSL
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR2100XSL 067519-FSFR2100XSL
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067519-FSFR2100XSL Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 400W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 12.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Family Name: FSFR2100XS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP (L forming) Supply Voltage - Operating: 10 V to 25 V Introduction Date: October 12, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 380

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067519-FSFR2100XSL
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 400W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Half-Bridge
Voltage - Start Up: 12.5V
Duty Cycle: 50%
Frequency - Switching: Up to 300kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Family Name: FSFR2100XS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 130°C (TJ)
Case / Package: 9-SIP (L forming)
Supply Voltage - Operating: 10 V to 25 V
Introduction Date: October 12, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 380

Buy Now Datasheet
AC DC Converters, Offline Switches - FSFR2100XSL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSFR2100XSL
AC DC Converters, Offline Switches FSFR2100XSL
Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP (L forming)

Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP (L forming)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSFR2100XSL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSFR2100XSL
PMIC - AC DC Converters, Offline Switchers FSFR2100XSL
IC OFFLINE SW HALF-BRIDGE 9SIP

IC OFFLINE SW HALF-BRIDGE 9SIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 067519-FSFR2100XSL FSFR2100XSL FSFR2100XSL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR2100XSL AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 9-SIP (L forming) Other; 10-SIP Module, 9 Leads, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5680N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
Non-isolated AC/DC Converter - BP5047A24 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 24 volts
Input Voltage 240 to 358 volts
View Details