onsemi Pwr Load Switch, Low/high Side, 25V, Sip; Power Load Switch Type Onsemi FSFR2100XS

Description
PWR LOAD SWITCH, LOW/HIGH SIDE, 25V, SIP; Power Load Switch Type:High Side, Low Side; Input Voltage:25V; Current Limit:10.5A; On State Resistance:0.41ohm; Distribution Switch Case Style:SIP; No. of Pins:9Pins; Thermal Protection:Yes;RoHS Compliant: Yes
Datasheet
Description
PWR LOAD SWITCH, LOW/HIGH SIDE, 25V, SIP; Power Load Switch Type:High Side, Low Side; Input Voltage:25V; Current Limit:10.5A; On State Resistance:0.41ohm; Distribution Switch Case Style:SIP; No. of Pins:9Pins; Thermal Protection:Yes;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Load Switch, Low/high Side, 25V, Sip; Power Load Switch Type Onsemi - 31Y1573 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Switch, Low/high Side, 25V, Sip; Power Load Switch Type Onsemi
31Y1573
Pwr Load Switch, Low/high Side, 25V, Sip; Power Load Switch Type Onsemi 31Y1573
PWR LOAD SWITCH, LOW/HIGH SIDE, 25V, SIP; Power Load Switch Type:High Side, Low Side; Input Voltage:25V; Current Limit:10.5A; On State Resistance:0.41ohm; Distribution Switch Case Style:SIP; No. of Pins:9Pins; Thermal Protection:Yes;RoHS Compliant: Yes

PWR LOAD SWITCH, LOW/HIGH SIDE, 25V, SIP; Power Load Switch Type:High Side, Low Side; Input Voltage:25V; Current Limit:10.5A; On State Resistance:0.41ohm; Distribution Switch Case Style:SIP; No. of Pins:9Pins; Thermal Protection:Yes;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 31Y1573
Product Name Pwr Load Switch, Low/high Side, 25V, Sip; Power Load Switch Type Onsemi
Voltage 25V
Unlock Full Specs
to access all available technical data

Similar Products

Potential distribution module - 830-800/000-312 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Units - 637932 - RS Components, Ltd.
Specs
Number of Outlets 10
Outlets Type F - German Schuko
View Details