onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR2100XS FSFR2100XS

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 088944-FSFR2100XS Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 400W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 12.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP Supply Voltage - Operating: 10 V to 25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 475
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 088944-FSFR2100XS Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 400W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 12.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP Supply Voltage - Operating: 10 V to 25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 475
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR2100XS - 088944-FSFR2100XS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR2100XS
088944-FSFR2100XS
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR2100XS 088944-FSFR2100XS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 088944-FSFR2100XS Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 400W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 12.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP Supply Voltage - Operating: 10 V to 25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 475

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 088944-FSFR2100XS
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 400W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Half-Bridge
Voltage - Start Up: 12.5V
Duty Cycle: 50%
Frequency - Switching: Up to 300kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 130°C (TJ)
Case / Package: 9-SIP
Supply Voltage - Operating: 10 V to 25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 475

Buy Now Datasheet
AC DC Converters, Offline Switches - FSFR2100XS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSFR2100XS
AC DC Converters, Offline Switches FSFR2100XS
Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP

Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP

Buy Now Datasheet
AC DC Converters, Offline Switches - FSFR2100XS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSFR2100XS
AC DC Converters, Offline Switches FSFR2100XS
Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP

Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP

Buy Now Datasheet
Power Supply Chip >> Power Distribution Switches - FSFR2100XS - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Power Distribution Switches
FSFR2100XS
Power Supply Chip >> Power Distribution Switches FSFR2100XS
SIP-9 Power Distribution Switches ROHS

SIP-9 Power Distribution Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips IC Power Supplies
Product Number 088944-FSFR2100XS FSFR2100XS FSFR2100XS FSFR2100XS
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR2100XS AC DC Converters, Offline Switches AC DC Converters, Offline Switches Power Supply Chip >> Power Distribution Switches
Package Type Other; 9-SIP Other; 10-SIP Module, 9 Leads, Formed Leads Other; 10-SSIP Module, 9 Leads, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - TDA16822 - 212730-TDA16822 - Win Source Electronics
Specs
Package Type DIP; Other; P-DIP-8
Output Power 20 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A39N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details