Manufacturer: ON Semiconductor
Win Source Part Number: 1175953-FSFR2100US
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Half-Bridge
Voltage - Start Up: 12.5V
Duty Cycle: 50%
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Supply Voltage: 10V ~ 25V
Categories: Integrated Circuits
Supplier Device Package: 9-SIP
Temperature Range - Operating: -40°C ~ 130°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 10-SSIP Module, 9 Leads, Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: FSFR2100
Manufacturer Pack Quantity: 475
MSL Level: 1 (Unlimited)
Switching Frequency: Up to 300kHz
Power (W): 400W
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1175953-FSFR2100US |
| Product Name | Electronic Surplus - FSFR2100US |