onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR2100U FSFR2100U

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175952-FSFR2100U Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 14.5V Duty Cycle: 50% Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN, Frequency Control Supply Voltage: 11.3V ~ 25V Categories: Integrated Circuits Supplier Device Package: 9-SIP Status: Obsolete Temperature Range - Operating: -40°C ~ 130°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 10-SIP Module, 9 Leads, Formed Leads Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: FSFR2100 Manufacturer Pack Quantity: 19 MSL Level: 1 (Unlimited) Switching Frequency: Up to 300kHz Power (W): 400W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175952-FSFR2100U Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 14.5V Duty Cycle: 50% Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN, Frequency Control Supply Voltage: 11.3V ~ 25V Categories: Integrated Circuits Supplier Device Package: 9-SIP Status: Obsolete Temperature Range - Operating: -40°C ~ 130°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 10-SIP Module, 9 Leads, Formed Leads Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: FSFR2100 Manufacturer Pack Quantity: 19 MSL Level: 1 (Unlimited) Switching Frequency: Up to 300kHz Power (W): 400W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR2100U - 1175952-FSFR2100U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR2100U
1175952-FSFR2100U
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR2100U 1175952-FSFR2100U
Manufacturer: ON Semiconductor Win Source Part Number: 1175952-FSFR2100U Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 14.5V Duty Cycle: 50% Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN, Frequency Control Supply Voltage: 11.3V ~ 25V Categories: Integrated Circuits Supplier Device Package: 9-SIP Status: Obsolete Temperature Range - Operating: -40°C ~ 130°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 10-SIP Module, 9 Leads, Formed Leads Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: FSFR2100 Manufacturer Pack Quantity: 19 MSL Level: 1 (Unlimited) Switching Frequency: Up to 300kHz Power (W): 400W

Manufacturer: ON Semiconductor
Win Source Part Number: 1175952-FSFR2100U
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Half-Bridge
Voltage - Start Up: 14.5V
Duty Cycle: 50%
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: EN, Frequency Control
Supply Voltage: 11.3V ~ 25V
Categories: Integrated Circuits
Supplier Device Package: 9-SIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 130°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 10-SIP Module, 9 Leads, Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: FSFR2100
Manufacturer Pack Quantity: 19
MSL Level: 1 (Unlimited)
Switching Frequency: Up to 300kHz
Power (W): 400W

Buy Now
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - FSFR2100U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
FSFR2100U
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers FSFR2100U
IC OFFLINE SW HALF-BRIDGE 9SIP

IC OFFLINE SW HALF-BRIDGE 9SIP

Supplier's Site
AC DC Converters, Offline Switches - FSFR2100U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSFR2100U
AC DC Converters, Offline Switches FSFR2100U
Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP

Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP

Buy Now
AC DC Converters, Offline Switches - FSFR2100U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSFR2100U
AC DC Converters, Offline Switches FSFR2100U
Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP

Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSFR2100U - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSFR2100U
PMIC - AC DC Converters, Offline Switchers FSFR2100U
IC OFFLINE SW HALF-BRIDGE 9SIP

IC OFFLINE SW HALF-BRIDGE 9SIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1175952-FSFR2100U FSFR2100U FSFR2100U FSFR2100U FSFR2100U
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR2100U Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 10-SIP Module, 9 Leads, Formed Leads Other; 10-SIP Module, 9 Leads, Formed Leads Other; 10-SSIP Module, 9 Leads, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5590N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3DS01LG - 068370-ICE3DS01LG - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
3 suppliers
Quasi-Resonant Control DC/DC converter and Power Factor Correction converter IC for AC/DC Converter - BM1050AF - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP24
Input Voltage 8.5 to 24 volts
View Details