onsemi Switch, Mosfet, Gate Drvr, 450W, 9Sip; Power Load Switch Type Onsemi FSFR2100

Description
SWITCH, MOSFET, GATE DRVR, 450W, 9SIP; Power Load Switch Type:-; Input Voltage:-; Current Limit:-; On State Resistance:0.32ohm; Distribution Switch Case Style:SIP; No. of Pins:9Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
Datasheet
Description
SWITCH, MOSFET, GATE DRVR, 450W, 9SIP; Power Load Switch Type:-; Input Voltage:-; Current Limit:-; On State Resistance:0.32ohm; Distribution Switch Case Style:SIP; No. of Pins:9Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Mosfet, Gate Drvr, 450W, 9Sip; Power Load Switch Type Onsemi - 88T3547 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Mosfet, Gate Drvr, 450W, 9Sip; Power Load Switch Type Onsemi
88T3547
Switch, Mosfet, Gate Drvr, 450W, 9Sip; Power Load Switch Type Onsemi 88T3547
SWITCH, MOSFET, GATE DRVR, 450W, 9SIP; Power Load Switch Type:-; Input Voltage:-; Current Limit:-; On State Resistance:0.32ohm; Distribution Switch Case Style:SIP; No. of Pins:9Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

SWITCH, MOSFET, GATE DRVR, 450W, 9SIP; Power Load Switch Type:-; Input Voltage:-; Current Limit:-; On State Resistance:0.32ohm; Distribution Switch Case Style:SIP; No. of Pins:9Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 88T3547
Product Name Switch, Mosfet, Gate Drvr, 450W, 9Sip; Power Load Switch Type Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

Potential distribution module - 830-800/000-315 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Power Distribution Units - 1237437 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 4
Outlets Type f - german schuko
View Details