Power Switch IC, 200W, 8.3A, 25V, SIP, Through Hole Product overview: FSFR2100 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 200W, 8.3A, 25V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Through-Hole, 200W, 8.3A, 25V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSFR2100 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 067518-FSFR2100
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters Offline Switchers
Series: FPS
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 130°C (TJ)
Package: 9-SIP
Manufacturer Device Package: 9-SIP
Standard Package: 475
Catalog: AC DC Converters Offline Switchers
Power (Watts): 450W
Operating Supply Voltage: 11.3 V ~ 25 V
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 600V
Topology: Half-Bridge
Voltage - Start Up: 14.5V
Duty Cycle: 50%
Frequency - Switching: Up to 300kHz
Fault Protection: Current Limiting Over Load Over Temperature Over Voltage
Control Features: Frequency Control
Family Name: FSFR2100
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC OFFLINE SW HALF-BRIDGE 9SIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-FSFR2100 | 067518-FSFR2100 | FSFR2100 |
| Product Name | Through-Hole 200W 8.3A 25V Power Management IC | Integrated Circuits(ICs) | AC DC Converters, Offline Switches |
| Package Type | Other; SIP | Other; 9-SIP | Other; 10-SIP Module, 9 Leads, Formed Leads |