onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1800XSL FSFR1800XSL

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067516-FSFR1800XSL Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 260W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 12.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP (L forming) Supply Voltage - Operating: 10 V to 25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 380
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067516-FSFR1800XSL Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 260W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 12.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP (L forming) Supply Voltage - Operating: 10 V to 25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 380
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1800XSL - 067516-FSFR1800XSL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1800XSL
067516-FSFR1800XSL
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1800XSL 067516-FSFR1800XSL
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067516-FSFR1800XSL Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 260W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 12.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP (L forming) Supply Voltage - Operating: 10 V to 25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 380

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067516-FSFR1800XSL
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 260W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Half-Bridge
Voltage - Start Up: 12.5V
Duty Cycle: 50%
Frequency - Switching: Up to 300kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 130°C (TJ)
Case / Package: 9-SIP (L forming)
Supply Voltage - Operating: 10 V to 25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 380

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSFR1800XSL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSFR1800XSL
PMIC - AC DC Converters, Offline Switchers FSFR1800XSL
IC OFFLINE SW HALF-BRIDGE 9SIP

IC OFFLINE SW HALF-BRIDGE 9SIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSFR1800XSL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSFR1800XSL
AC DC Converters, Offline Switches FSFR1800XSL
Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP (L forming)

Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP (L forming)

Buy Now Datasheet
AC DC Converters, Offline Switches - FSFR1800XSL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSFR1800XSL
AC DC Converters, Offline Switches FSFR1800XSL
Converter Offline Topology

Converter Offline Topology

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 067516-FSFR1800XSL FSFR1800XSL FSFR1800XSL FSFR1800XSL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1800XSL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches AC DC Converters, Offline Switches
Package Type Other; 9-SIP (L forming) Other; 10-SIP Module, 9 Leads, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5590N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters - BP5035A12 - 1153930-BP5035A12 - Win Source Electronics
Specs
Package Type Other; 10-SIP Module, 5 Leads
Output Power 2 watts
Operating Temperature -25 to 80 C (-13 to 176 F)
View Details