onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1800US FSFR1800US

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 128803-FSFR1800US Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 260W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 12.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP Supply Voltage - Operating: 10 V to 25 V Alternative Parts (Cross-Reference): UC37132N; FSFR2100USL; FSFR1600; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 19
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 128803-FSFR1800US Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 260W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 12.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP Supply Voltage - Operating: 10 V to 25 V Alternative Parts (Cross-Reference): UC37132N; FSFR2100USL; FSFR1600; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 19
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1800US - 128803-FSFR1800US - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1800US
128803-FSFR1800US
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1800US 128803-FSFR1800US
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 128803-FSFR1800US Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 260W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 12.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP Supply Voltage - Operating: 10 V to 25 V Alternative Parts (Cross-Reference): UC37132N; FSFR2100USL; FSFR1600; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 19

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 128803-FSFR1800US
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 260W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Half-Bridge
Voltage - Start Up: 12.5V
Duty Cycle: 50%
Frequency - Switching: Up to 300kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 130°C (TJ)
Case / Package: 9-SIP
Supply Voltage - Operating: 10 V to 25 V
Alternative Parts (Cross-Reference): UC37132N; FSFR2100USL; FSFR1600;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 19

Buy Now Datasheet
AC DC Converters, Offline Switches - FSFR1800US - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSFR1800US
AC DC Converters, Offline Switches FSFR1800US
Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP

Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP

Buy Now Datasheet
AC DC Converters, Offline Switches - FSFR1800US - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSFR1800US
AC DC Converters, Offline Switches FSFR1800US
Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP

Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 128803-FSFR1800US FSFR1800US
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1800US AC DC Converters, Offline Switches
Package Type Other; 9-SIP Other; 10-SSIP Module, 9 Leads, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR2565JF - 068367-ICE3BR2565JF - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 106 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Quasi-Resonant Control DC/DC converter and Power Factor Correction converter IC for AC/DC Converter - BM1050AF - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP24
Input Voltage 8.5 to 24 volts
View Details