The FSFR1800L is a half-bridge resonant converter integrated power switch (FPS™) in a 9-SIP package, designed for 260W maximum continuous output power with heatsink at 50°C ambient and 350-400V input. It features a 0.95Ω maximum drain-source on-resistance, built-in protections including over-voltage, over-current, and thermal shutdown, and operates up to 300kHz with zero-voltage switching for high efficiency. The device includes a high-side gate drive with common-mode noise cancellation and a fast-recovery body diode, optimized for LLC resonant topologies in applications such as PDP and LCD TVs, desktop PCs, and telecom power supplies.
Integrated Power Switch (FPS™) for 260W Half-Bridge Resonant Converter, SIP 9L, 3040-RAIL Product overview: FSFR1800L from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260W. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 260W, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSFR1800L can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-FSFR1800L |
| Product Name | 260W Power Management IC |
| Package Type | Other; SIP |