The FSFR1800HS is an advanced power switch designed for half-bridge resonant converters, featuring variable frequency control with a 50% duty cycle. It operates efficiently through zero voltage switching (ZVS), which minimizes switching losses and enhances overall efficiency. The device includes a built-in high-side gate driver and internal UniFETs with a fast-recovery body diode, ensuring reliable performance. This product supports an operating frequency of up to 600 kHz and incorporates several protection features, including over-voltage protection (OVP), over-current protection (OCP), abnormal over-current protection (AOCP), and internal thermal shutdown (TSD). The FSFR1800HS is suitable for applications such as PDP and LCD TVs, desktop PCs, servers, adapters, and telecom power supplies. It is packaged in a 9-SIP format and operates within a temperature range of -40 to +130°C, with a maximum output power of 120 W without a heatsink and 260 W with a heatsink.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 141449-FSFR1800HS
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 260W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Half-Bridge
Voltage - Start Up: 12.5V
Duty Cycle: 50%
Frequency - Switching: Up to 600kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 130°C (TJ)
Case / Package: 9-SIP
Supply Voltage - Operating: 10 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 475
Converter Offline Half-Bridge Topology Up to 600kHz 9-SIP
Converter Offline Half-Bridge Topology Up to 600kHz 9-SIP
IC OFFLINE SW HALF-BRIDGE 9SIP
| Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 141449-FSFR1800HS | FSFR1800HS | FSFR1800HS | FSFR1800HS |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1800HS | AC DC Converters, Offline Switches | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; 9-SIP | Other; 10-SSIP Module, 9 Leads, Formed Leads | Other; 10-SIP Module, 9 Leads, Formed Leads |