INTEGRATED POWER SWITCH, 25V, SIP-9; Power Load Switch Type:High Side; Input Voltage:25V; Current Limit:-; On State Resistance:0.77ohm; Distribution Switch Case Style:SIP; No. of Pins:9Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 07P9258 |
| Product Name | Integrated Power Switch, 25V, Sip-9; Power Load Switch Type Onsemi |
| Voltage | 25V |