onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1700XSL FSFR1700XSL

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016536-FSFR1700XSL Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 200W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 12.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP (L forming) Supply Voltage - Operating: 10 V to 25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 380
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016536-FSFR1700XSL Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 200W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 12.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP (L forming) Supply Voltage - Operating: 10 V to 25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 380
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1700XSL - 016536-FSFR1700XSL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1700XSL
016536-FSFR1700XSL
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1700XSL 016536-FSFR1700XSL
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016536-FSFR1700XSL Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 200W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 12.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP (L forming) Supply Voltage - Operating: 10 V to 25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 380

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016536-FSFR1700XSL
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 200W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Half-Bridge
Voltage - Start Up: 12.5V
Duty Cycle: 50%
Frequency - Switching: Up to 300kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 130°C (TJ)
Case / Package: 9-SIP (L forming)
Supply Voltage - Operating: 10 V to 25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 380

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSFR1700XSL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSFR1700XSL
PMIC - AC DC Converters, Offline Switchers FSFR1700XSL
IC OFFLINE SW HALF-BRIDGE 9SIP

IC OFFLINE SW HALF-BRIDGE 9SIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSFR1700XSL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSFR1700XSL
AC DC Converters, Offline Switches FSFR1700XSL
Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP (L forming)

Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP (L forming)

Buy Now Datasheet
AC DC Converters, Offline Switches - FSFR1700XSL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSFR1700XSL
AC DC Converters, Offline Switches FSFR1700XSL
Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP (L forming)

Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP (L forming)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 016536-FSFR1700XSL FSFR1700XSL FSFR1700XSL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1700XSL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 9-SIP (L forming) Other; 10-SIP Module, 9 Leads, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR4780BG - ICE5QR4780BG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 15 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details