onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1700XS FSFR1700XS

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067514-FSFR1700XS Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 200W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 12.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP (L forming) Supply Voltage - Operating: 10 V to 25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 475
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067514-FSFR1700XS Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 200W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 12.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP (L forming) Supply Voltage - Operating: 10 V to 25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 475
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1700XS - 067514-FSFR1700XS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1700XS
067514-FSFR1700XS
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1700XS 067514-FSFR1700XS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067514-FSFR1700XS Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 200W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 12.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP (L forming) Supply Voltage - Operating: 10 V to 25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 475

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067514-FSFR1700XS
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 200W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Half-Bridge
Voltage - Start Up: 12.5V
Duty Cycle: 50%
Frequency - Switching: Up to 300kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 130°C (TJ)
Case / Package: 9-SIP (L forming)
Supply Voltage - Operating: 10 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 475

Buy Now Datasheet
AC DC Converters, Offline Switches - FSFR1700XS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSFR1700XS
AC DC Converters, Offline Switches FSFR1700XS
Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP

Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP

Buy Now Datasheet
AC DC Converters, Offline Switches - FSFR1700XS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSFR1700XS
AC DC Converters, Offline Switches FSFR1700XS
Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP

Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSFR1700XS - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSFR1700XS
PMIC - AC DC Converters, Offline Switchers FSFR1700XS
IC OFFLINE SW HALF-BRIDGE 9SIP

IC OFFLINE SW HALF-BRIDGE 9SIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 067514-FSFR1700XS FSFR1700XS FSFR1700XS FSFR1700XS
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1700XS AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 9-SIP (L forming) Other; 10-SSIP Module, 9 Leads, Formed Leads Other; 10-SIP Module, 9 Leads, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1065L - 121739-ICE3A1065L - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 32 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA13843N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details