onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1700USL FSFR1700USL

Description
Power Supply Support Circuit, Fixed, 1 Channel
Request a Quote Datasheet
Description
Power Supply Support Circuit, Fixed, 1 Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FSFR1700USL - Rochester Electronics
Newburyport, MA, United States
Power Supply Support Circuit, Fixed, 1 Channel

Power Supply Support Circuit, Fixed, 1 Channel

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1700USL - 204338-FSFR1700USL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1700USL
204338-FSFR1700USL
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1700USL 204338-FSFR1700USL
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204338-FSFR1700USL Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 200W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 12.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP (L forming) Supply Voltage - Operating: 10 V to 25 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 19

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204338-FSFR1700USL
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 200W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Half-Bridge
Voltage - Start Up: 12.5V
Duty Cycle: 50%
Frequency - Switching: Up to 300kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 130°C (TJ)
Case / Package: 9-SIP (L forming)
Supply Voltage - Operating: 10 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 19

Buy Now Datasheet
AC DC Converters, Offline Switches - FSFR1700USL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSFR1700USL
AC DC Converters, Offline Switches FSFR1700USL
Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP (L forming)

Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP (L forming)

Buy Now Datasheet
AC DC Converters, Offline Switches - FSFR1700USL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSFR1700USL
AC DC Converters, Offline Switches FSFR1700USL
Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP (L forming)

Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP (L forming)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips
Product Number FSFR1700USL 204338-FSFR1700USL FSFR1700USL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1700USL AC DC Converters, Offline Switches
Package Type Other; ZIP9/13H Other; 9-SIP (L forming) Other; 10-SIP Module, 9 Leads, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A31N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR4780ZXKLA1 - 068349-ICE2QR4780Z - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 39 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
PWM type DC/DC converter IC Included 650V MOSFET - BM2P094 - ROHM Semiconductor GmbH
Specs
Package Type Other; DIP7
Input Voltage 8.9 to 26 volts
View Details
2 suppliers