Power Supply Support Circuit, Fixed, 1 Channel
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 136339-FSFR1700US
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 200W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Half-Bridge
Voltage - Start Up: 12.5V
Duty Cycle: 50%
Frequency - Switching: Up to 300kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 130°C (TJ)
Case / Package: 9-SIP
Supply Voltage - Operating: 10 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 19
IC OFFLINE SW HALF-BRIDGE 9SIP
Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP
Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP
| Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | FSFR1700US | 136339-FSFR1700US | FSFR1700US | FSFR1700US |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1700US | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | |
| Package Type | Other; ZIP9/13 | Other; 9-SIP | Other; 10-SSIP Module, 9 Leads, Formed Leads |