onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1700L FSFR1700L

Description
Power Management Circuit
Request a Quote Datasheet
Description
Power Management Circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FSFR1700L - Rochester Electronics
Newburyport, MA, United States
Power Management Circuit

Power Management Circuit

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1700L - 040367-FSFR1700L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1700L
040367-FSFR1700L
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1700L 040367-FSFR1700L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040367-FSFR1700L Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 200W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 14.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN, Frequency Control Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP Supply Voltage - Operating: 11.3 V to 25 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040367-FSFR1700L
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 200W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Half-Bridge
Voltage - Start Up: 14.5V
Duty Cycle: 50%
Frequency - Switching: Up to 300kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: EN, Frequency Control
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 130°C (TJ)
Case / Package: 9-SIP
Supply Voltage - Operating: 11.3 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - FSFR1700L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSFR1700L
AC DC Converters, Offline Switches FSFR1700L
Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP

Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP

Buy Now Datasheet
AC DC Converters, Offline Switches - FSFR1700L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSFR1700L
AC DC Converters, Offline Switches FSFR1700L
Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP (L forming)

Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP (L forming)

Buy Now
PMIC - AC DC Converters, Offline Switchers - FSFR1700L - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSFR1700L
PMIC - AC DC Converters, Offline Switchers FSFR1700L
IC OFFLINE SW HALF-BRIDGE 9SIP

IC OFFLINE SW HALF-BRIDGE 9SIP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number FSFR1700L 040367-FSFR1700L FSFR1700L FSFR1700L FSFR1700L
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1700L AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; SSIP10 Other; 9-SIP Other; 10-SSIP Module, 9 Leads, Formed Leads Other; 10-SIP Module, 9 Leads, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A41N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR4780ZXKLA1 - 068349-ICE2QR4780Z - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 39 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details