onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1700HS FSFR1700HS

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 134382-FSFR1700HS Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 200W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 12.5V Duty Cycle: 50% Frequency - Switching: Up to 600kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP (L forming) Supply Voltage - Operating: 10 V to 25 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 134382-FSFR1700HS Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 200W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 12.5V Duty Cycle: 50% Frequency - Switching: Up to 600kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP (L forming) Supply Voltage - Operating: 10 V to 25 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1700HS - 134382-FSFR1700HS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1700HS
134382-FSFR1700HS
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1700HS 134382-FSFR1700HS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 134382-FSFR1700HS Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 200W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 12.5V Duty Cycle: 50% Frequency - Switching: Up to 600kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP (L forming) Supply Voltage - Operating: 10 V to 25 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 134382-FSFR1700HS
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 200W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Half-Bridge
Voltage - Start Up: 12.5V
Duty Cycle: 50%
Frequency - Switching: Up to 600kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 130°C (TJ)
Case / Package: 9-SIP (L forming)
Supply Voltage - Operating: 10 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - FSFR1700HS - Rochester Electronics
Newburyport, MA, United States
Power Management Circuit

Power Management Circuit

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSFR1700HS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSFR1700HS
AC DC Converters, Offline Switches FSFR1700HS
Converter Offline Half-Bridge Topology Up to 600kHz 9-SIP

Converter Offline Half-Bridge Topology Up to 600kHz 9-SIP

Buy Now
AC DC Converters, Offline Switches - FSFR1700HS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSFR1700HS
AC DC Converters, Offline Switches FSFR1700HS
Converter Offline Half-Bridge Topology Up to 600kHz 9-SIP

Converter Offline Half-Bridge Topology Up to 600kHz 9-SIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSFR1700HS - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSFR1700HS
PMIC - AC DC Converters, Offline Switchers FSFR1700HS
IC OFFLINE SW HALF-BRIDGE 9SIP

IC OFFLINE SW HALF-BRIDGE 9SIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips
Product Number 134382-FSFR1700HS FSFR1700HS FSFR1700HS FSFR1700HS
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1700HS AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 9-SIP (L forming) Other; SIP9 Other; 10-SIP Module, 9 Leads, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A40N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B3565P - 068364-ICE3B3565P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 170 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Zero-cross control Non-isolated - BP5013 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP14
Output Voltage -12 to -30 volts
Input Voltage -113 to -170 volts
View Details
2 suppliers