onsemi Integrated Power Switch, 25V, Sip-9; Power Load Switch Type Onsemi FSFR1700

Description
INTEGRATED POWER SWITCH, 25V, SIP-9; Power Load Switch Type:High Side, Low Side; Input Voltage:25V; Current Limit:-; On State Resistance:1ohm; Distribution Switch Case Style:SIP; No. of Pins:9Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes
Datasheet
Description
INTEGRATED POWER SWITCH, 25V, SIP-9; Power Load Switch Type:High Side, Low Side; Input Voltage:25V; Current Limit:-; On State Resistance:1ohm; Distribution Switch Case Style:SIP; No. of Pins:9Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Power Switch, 25V, Sip-9; Power Load Switch Type Onsemi - 07P9257 - Newark, An Avnet Company
Chicago, IL, United States
Integrated Power Switch, 25V, Sip-9; Power Load Switch Type Onsemi
07P9257
Integrated Power Switch, 25V, Sip-9; Power Load Switch Type Onsemi 07P9257
INTEGRATED POWER SWITCH, 25V, SIP-9; Power Load Switch Type:High Side, Low Side; Input Voltage:25V; Current Limit:-; On State Resistance:1ohm; Distribution Switch Case Style:SIP; No. of Pins:9Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

INTEGRATED POWER SWITCH, 25V, SIP-9; Power Load Switch Type:High Side, Low Side; Input Voltage:25V; Current Limit:-; On State Resistance:1ohm; Distribution Switch Case Style:SIP; No. of Pins:9Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 07P9257
Product Name Integrated Power Switch, 25V, Sip-9; Power Load Switch Type Onsemi
Voltage 25V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Units - 2877174 - RS Components, Ltd.
Specs
Number of Outlets 24
Outlets IEC C19, IEC C13
View Details