The FSFR1600XS is a highly integrated half-bridge resonant converter power switch in a 9-SIP package, designed for high-efficiency applications such as PDP and LCD TVs, desktop PCs, servers, adapters, and telecom power supplies. It features a 1.55 Ω on-state resistance, supports up to 300 kHz operating frequency, and includes built-in protections such as over-voltage, over-current, abnormal over-current, and thermal shutdown. The device operates with a maximum junction temperature of 130°C and is optimized for zero voltage switching to improve efficiency and reduce EMI. Its maximum continuous output power is 80 W without a heatsink and 160 W with a heatsink at 50°C ambient temperature.
IC OFFLINE SW HALF-BRIDGE 9SIP Product overview: FSFR1600XS from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSFR1600XS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-FSFR1600XS |
| Product Name | Power Management IC |
| Package Type | Other; Bulk |