onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1600XS FSFR1600XS

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175948-FSFR1600XS Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 12.5V Duty Cycle: 50% Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Supply Voltage: 10V ~ 25V Categories: Integrated Circuits Supplier Device Package: 9-SIP Temperature Range - Operating: -40°C ~ 130°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 10-SIP Module, 9 Leads, Formed Leads Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Family Part Number: FSFR1600 Manufacturer Pack Quantity: 475 MSL Level: 1 (Unlimited) Switching Frequency: Up to 300kHz Power (W): 160W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175948-FSFR1600XS Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 12.5V Duty Cycle: 50% Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Supply Voltage: 10V ~ 25V Categories: Integrated Circuits Supplier Device Package: 9-SIP Temperature Range - Operating: -40°C ~ 130°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 10-SIP Module, 9 Leads, Formed Leads Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Family Part Number: FSFR1600 Manufacturer Pack Quantity: 475 MSL Level: 1 (Unlimited) Switching Frequency: Up to 300kHz Power (W): 160W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1600XS - 1175948-FSFR1600XS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1600XS
1175948-FSFR1600XS
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1600XS 1175948-FSFR1600XS
Manufacturer: ON Semiconductor Win Source Part Number: 1175948-FSFR1600XS Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 12.5V Duty Cycle: 50% Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Supply Voltage: 10V ~ 25V Categories: Integrated Circuits Supplier Device Package: 9-SIP Temperature Range - Operating: -40°C ~ 130°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 10-SIP Module, 9 Leads, Formed Leads Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Family Part Number: FSFR1600 Manufacturer Pack Quantity: 475 MSL Level: 1 (Unlimited) Switching Frequency: Up to 300kHz Power (W): 160W

Manufacturer: ON Semiconductor
Win Source Part Number: 1175948-FSFR1600XS
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Half-Bridge
Voltage - Start Up: 12.5V
Duty Cycle: 50%
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Supply Voltage: 10V ~ 25V
Categories: Integrated Circuits
Supplier Device Package: 9-SIP
Temperature Range - Operating: -40°C ~ 130°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 10-SIP Module, 9 Leads, Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Family Part Number: FSFR1600
Manufacturer Pack Quantity: 475
MSL Level: 1 (Unlimited)
Switching Frequency: Up to 300kHz
Power (W): 160W

Buy Now
PMIC - AC DC Converters, Offline Switchers - FSFR1600XS - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSFR1600XS
PMIC - AC DC Converters, Offline Switchers FSFR1600XS
IC OFFLINE SW HALF-BRIDGE 9SIP

IC OFFLINE SW HALF-BRIDGE 9SIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSFR1600XS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSFR1600XS
AC DC Converters, Offline Switches FSFR1600XS
Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP

Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP

Buy Now Datasheet
AC DC Converters, Offline Switches - FSFR1600XS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSFR1600XS
AC DC Converters, Offline Switches FSFR1600XS
Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP

Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1175948-FSFR1600XS FSFR1600XS FSFR1600XS FSFR1600XS
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1600XS PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches AC DC Converters, Offline Switches
Package Type Other; 10-SIP Module, 9 Leads, Formed Leads Other; 10-SSIP Module, 9 Leads, Formed Leads Other; 10-SIP Module, 9 Leads, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A80N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AS02G - 068359-ICE3AS02G - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
3 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details