onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1600L FSFR1600L

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175947-FSFR1600L Series: FSFR Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 130°C (TJ) Package: 10-SIP Module, 9 Leads Power (Watts): 160W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 14.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN, Frequency Control Supply Voltage: 11.3 V ~ 25 V Part Status: Obsolete(EOL) Family Name: FSFR1600 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 9-SIP (L forming) Alternative Parts (Cross-Reference): ADP1196ACBZ-R7; BD6520F; UC37132NG4; Introduction Date: April 01, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175947-FSFR1600L Series: FSFR Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 130°C (TJ) Package: 10-SIP Module, 9 Leads Power (Watts): 160W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 14.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN, Frequency Control Supply Voltage: 11.3 V ~ 25 V Part Status: Obsolete(EOL) Family Name: FSFR1600 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 9-SIP (L forming) Alternative Parts (Cross-Reference): ADP1196ACBZ-R7; BD6520F; UC37132NG4; Introduction Date: April 01, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1600L - 1175947-FSFR1600L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1600L
1175947-FSFR1600L
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1600L 1175947-FSFR1600L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175947-FSFR1600L Series: FSFR Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 130°C (TJ) Package: 10-SIP Module, 9 Leads Power (Watts): 160W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 14.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN, Frequency Control Supply Voltage: 11.3 V ~ 25 V Part Status: Obsolete(EOL) Family Name: FSFR1600 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 9-SIP (L forming) Alternative Parts (Cross-Reference): ADP1196ACBZ-R7; BD6520F; UC37132NG4; Introduction Date: April 01, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175947-FSFR1600L
Series: FSFR
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 130°C (TJ)
Package: 10-SIP Module, 9 Leads
Power (Watts): 160W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Half-Bridge
Voltage - Start Up: 14.5V
Duty Cycle: 50%
Frequency - Switching: Up to 300kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: EN, Frequency Control
Supply Voltage: 11.3 V ~ 25 V
Part Status: Obsolete(EOL)
Family Name: FSFR1600
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 9-SIP (L forming)
Alternative Parts (Cross-Reference): ADP1196ACBZ-R7; BD6520F; UC37132NG4;
Introduction Date: April 01, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - FSFR1600L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSFR1600L
AC DC Converters, Offline Switches FSFR1600L
Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP (L forming)

Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP (L forming)

Buy Now Datasheet
AC DC Converters, Offline Switches - FSFR1600L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSFR1600L
AC DC Converters, Offline Switches FSFR1600L
Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP (L forming)

Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP (L forming)

Buy Now
PMIC - AC DC Converters, Offline Switchers - FSFR1600L - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSFR1600L
PMIC - AC DC Converters, Offline Switchers FSFR1600L
IC OFFLINE SW HALF-BRIDGE 9SIP

IC OFFLINE SW HALF-BRIDGE 9SIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1175947-FSFR1600L FSFR1600L FSFR1600L
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1600L AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 10-SIP Module, 9 Leads Other; 10-SIP Module, 9 Leads, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
AC DC Converters, Offline Switches - ICE5QR2270AZXKLA1-ND - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 41 watts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details