onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1600 FSFR1600

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175946-FSFR1600 Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 14.5V Duty Cycle: 50% Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN, Frequency Control Supply Voltage: 11.3V ~ 25V Categories: Integrated Circuits Supplier Device Package: 9-SIP Status: Obsolete Temperature Range - Operating: -40°C ~ 130°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 10-SIP Module, 9 Leads, Formed Leads Alternative Parts (Cross-Reference): UC37132N; FSFR2100USL; FSFR1600; FSFR1800US; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: FSFR1600 Manufacturer Pack Quantity: 19 MSL Level: 1 (Unlimited) Switching Frequency: Up to 300kHz Power (W): 160W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175946-FSFR1600 Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 14.5V Duty Cycle: 50% Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN, Frequency Control Supply Voltage: 11.3V ~ 25V Categories: Integrated Circuits Supplier Device Package: 9-SIP Status: Obsolete Temperature Range - Operating: -40°C ~ 130°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 10-SIP Module, 9 Leads, Formed Leads Alternative Parts (Cross-Reference): UC37132N; FSFR2100USL; FSFR1600; FSFR1800US; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: FSFR1600 Manufacturer Pack Quantity: 19 MSL Level: 1 (Unlimited) Switching Frequency: Up to 300kHz Power (W): 160W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1600 - 1175946-FSFR1600 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1600
1175946-FSFR1600
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1600 1175946-FSFR1600
Manufacturer: ON Semiconductor Win Source Part Number: 1175946-FSFR1600 Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 14.5V Duty Cycle: 50% Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN, Frequency Control Supply Voltage: 11.3V ~ 25V Categories: Integrated Circuits Supplier Device Package: 9-SIP Status: Obsolete Temperature Range - Operating: -40°C ~ 130°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 10-SIP Module, 9 Leads, Formed Leads Alternative Parts (Cross-Reference): UC37132N; FSFR2100USL; FSFR1600; FSFR1800US; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: FSFR1600 Manufacturer Pack Quantity: 19 MSL Level: 1 (Unlimited) Switching Frequency: Up to 300kHz Power (W): 160W

Manufacturer: ON Semiconductor
Win Source Part Number: 1175946-FSFR1600
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Half-Bridge
Voltage - Start Up: 14.5V
Duty Cycle: 50%
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: EN, Frequency Control
Supply Voltage: 11.3V ~ 25V
Categories: Integrated Circuits
Supplier Device Package: 9-SIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 130°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 10-SIP Module, 9 Leads, Formed Leads
Alternative Parts (Cross-Reference): UC37132N; FSFR2100USL; FSFR1600; FSFR1800US;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: FSFR1600
Manufacturer Pack Quantity: 19
MSL Level: 1 (Unlimited)
Switching Frequency: Up to 300kHz
Power (W): 160W

Buy Now
PMIC - AC DC Converters, Offline Switchers - FSFR1600 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSFR1600
PMIC - AC DC Converters, Offline Switchers FSFR1600
IC OFFLINE SW HALF-BRIDGE 9SIP

IC OFFLINE SW HALF-BRIDGE 9SIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSFR1600 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSFR1600
AC DC Converters, Offline Switches FSFR1600
Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP

Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP

Buy Now
AC DC Converters, Offline Switches - FSFR1600 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSFR1600
AC DC Converters, Offline Switches FSFR1600
Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP

Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1175946-FSFR1600 FSFR1600 FSFR1600 FSFR1600
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1600 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches AC DC Converters, Offline Switches
Package Type Other; 10-SIP Module, 9 Leads, Formed Leads Other; 10-SIP Module, 9 Leads, Formed Leads Other; 10-SSIP Module, 9 Leads, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A71N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE5BR3995BZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 30 watts
View Details
Non-isolated AC/DC Converter - BP5048-15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 15.5 volts
Input Voltage 180 to 390 volts
View Details