onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSFM300N FSFM300N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204336-FSFM300N Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Family Name: FSFM300N Categories: Integrated Circuits Status: Not For New Designs Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 21 V Control Operating Temperature: -25°C to 85°C (TA) Alternative Parts (Cross-Reference): MAX5922CEUI+TG24; MAX5922CEUI+T; MAX5922AEUI+; Introduction Date: October 07, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204336-FSFM300N Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Family Name: FSFM300N Categories: Integrated Circuits Status: Not For New Designs Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 21 V Control Operating Temperature: -25°C to 85°C (TA) Alternative Parts (Cross-Reference): MAX5922CEUI+TG24; MAX5922CEUI+T; MAX5922AEUI+; Introduction Date: October 07, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFM300N - 204336-FSFM300N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFM300N
204336-FSFM300N
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFM300N 204336-FSFM300N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204336-FSFM300N Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Family Name: FSFM300N Categories: Integrated Circuits Status: Not For New Designs Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 21 V Control Operating Temperature: -25°C to 85°C (TA) Alternative Parts (Cross-Reference): MAX5922CEUI+TG24; MAX5922CEUI+T; MAX5922AEUI+; Introduction Date: October 07, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204336-FSFM300N
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 40W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 77%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Family Name: FSFM300N
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 8-DIP
Supply Voltage - Operating: 8 V to 21 V
Control Operating Temperature: -25°C to 85°C (TA)
Alternative Parts (Cross-Reference): MAX5922CEUI+TG24; MAX5922CEUI+T; MAX5922AEUI+;
Introduction Date: October 07, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSFM300N - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSFM300N
PMIC - AC DC Converters, Offline Switchers FSFM300N
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSFM300N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSFM300N
AC DC Converters, Offline Switches FSFM300N
Converter Offline Flyback Topology 67kHz 8-DIP

Converter Offline Flyback Topology 67kHz 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 204336-FSFM300N FSFM300N FSFM300N
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSFM300N PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD536AKH - Lingto Electronic Limited
Specs
Package Type Other; TO-100-10 Metal Can
View Details
ACDC Power Supply Control ICs - Model: FA13842N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
AC DC Converters, Offline Switches - ICE5BR4780BZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 27.5 watts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7682FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details