onsemi Electronic Surplus - FSFA2100 FSFA2100

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175945-FSFA2100 Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 600V Topology: Half-Bridge Voltage - Start Up: 14.5V Duty Cycle: 50% Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Frequency Control Supply Voltage: 11.3V ~ 25V Categories: Integrated Circuits Supplier Device Package: 9-SIP Temperature Range - Operating: -40°C ~ 130°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 10-SIP Module, 9 Leads, Formed Leads Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: FSFA2100 Manufacturer Pack Quantity: 475 MSL Level: 1 (Unlimited) Switching Frequency: 100kHz Power (W): 450W
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175945-FSFA2100 Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 600V Topology: Half-Bridge Voltage - Start Up: 14.5V Duty Cycle: 50% Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Frequency Control Supply Voltage: 11.3V ~ 25V Categories: Integrated Circuits Supplier Device Package: 9-SIP Temperature Range - Operating: -40°C ~ 130°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 10-SIP Module, 9 Leads, Formed Leads Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: FSFA2100 Manufacturer Pack Quantity: 475 MSL Level: 1 (Unlimited) Switching Frequency: 100kHz Power (W): 450W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FSFA2100 - 1175945-FSFA2100 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FSFA2100
1175945-FSFA2100
Electronic Surplus - FSFA2100 1175945-FSFA2100
Manufacturer: ON Semiconductor Win Source Part Number: 1175945-FSFA2100 Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 600V Topology: Half-Bridge Voltage - Start Up: 14.5V Duty Cycle: 50% Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Frequency Control Supply Voltage: 11.3V ~ 25V Categories: Integrated Circuits Supplier Device Package: 9-SIP Temperature Range - Operating: -40°C ~ 130°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 10-SIP Module, 9 Leads, Formed Leads Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: FSFA2100 Manufacturer Pack Quantity: 475 MSL Level: 1 (Unlimited) Switching Frequency: 100kHz Power (W): 450W

Manufacturer: ON Semiconductor
Win Source Part Number: 1175945-FSFA2100
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 600V
Topology: Half-Bridge
Voltage - Start Up: 14.5V
Duty Cycle: 50%
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: Frequency Control
Supply Voltage: 11.3V ~ 25V
Categories: Integrated Circuits
Supplier Device Package: 9-SIP
Temperature Range - Operating: -40°C ~ 130°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 10-SIP Module, 9 Leads, Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: FSFA2100
Manufacturer Pack Quantity: 475
MSL Level: 1 (Unlimited)
Switching Frequency: 100kHz
Power (W): 450W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1175945-FSFA2100
Product Name Electronic Surplus - FSFA2100
Unlock Full Specs
to access all available technical data