onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSEZ1317NY FSEZ1317NY

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 265146-FSEZ1317NY Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 265146-FSEZ1317NY Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSEZ1317NY - 265146-FSEZ1317NY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSEZ1317NY
265146-FSEZ1317NY
PMIC - PMIC - AC DC Converters, Offline Switchers - FSEZ1317NY 265146-FSEZ1317NY
Manufacturer: Fairchild Semiconductor Win Source Part Number: 265146-FSEZ1317NY Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 265146-FSEZ1317NY
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
AC DC Converters, Offline Switches - FSEZ1317NY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSEZ1317NY
AC DC Converters, Offline Switches FSEZ1317NY
Converter Offline Topology 47kHz ~ 53kHz 7-DIP

Converter Offline Topology 47kHz ~ 53kHz 7-DIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 265146-FSEZ1317NY FSEZ1317NY
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSEZ1317NY AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B19N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
AC DC Converters, Offline Switches - ICE3B0365J-T - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.3 to 26 volts
Output Power 22 watts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - BD7682FJ-LBE2 - 769918-BD7682FJ-LBE2 - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
Configuration / Function Flyback
View Details
3 suppliers