onsemi Pwr Load Switch, Low Side, 20V, Dip-8; Power Load Switch Type Onsemi FSDM311A

Description
PWR LOAD SWITCH, LOW SIDE, 20V, DIP-8; Power Load Switch Type:Low Side; Input Voltage:20V; Current Limit:500mA; On State Resistance:14ohm; Distribution Switch Case Style:DIP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
Datasheet
Description
PWR LOAD SWITCH, LOW SIDE, 20V, DIP-8; Power Load Switch Type:Low Side; Input Voltage:20V; Current Limit:500mA; On State Resistance:14ohm; Distribution Switch Case Style:DIP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Load Switch, Low Side, 20V, Dip-8; Power Load Switch Type Onsemi - 31Y1572 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Switch, Low Side, 20V, Dip-8; Power Load Switch Type Onsemi
31Y1572
Pwr Load Switch, Low Side, 20V, Dip-8; Power Load Switch Type Onsemi 31Y1572
PWR LOAD SWITCH, LOW SIDE, 20V, DIP-8; Power Load Switch Type:Low Side; Input Voltage:20V; Current Limit:500mA; On State Resistance:14ohm; Distribution Switch Case Style:DIP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

PWR LOAD SWITCH, LOW SIDE, 20V, DIP-8; Power Load Switch Type:Low Side; Input Voltage:20V; Current Limit:500mA; On State Resistance:14ohm; Distribution Switch Case Style:DIP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 31Y1572
Product Name Pwr Load Switch, Low Side, 20V, Dip-8; Power Load Switch Type Onsemi
Voltage 20V
Unlock Full Specs
to access all available technical data