onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM1265RBWDTU FSDM1265RBWDTU

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175929-FSDM1265RBWD TU Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 82% Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 8V ~ 20V Categories: Integrated Circuits Supplier Device Package: TO-220F-6L (Forming) Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-6 Full Pack, Formed Leads Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: FSDM1265 Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz Power (W): 110W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175929-FSDM1265RBWD TU Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 82% Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 8V ~ 20V Categories: Integrated Circuits Supplier Device Package: TO-220F-6L (Forming) Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-6 Full Pack, Formed Leads Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: FSDM1265 Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz Power (W): 110W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM1265RBWDTU - 1175929-FSDM1265RBWDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM1265RBWDTU
1175929-FSDM1265RBWDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM1265RBWDTU 1175929-FSDM1265RBWDTU
Manufacturer: ON Semiconductor Win Source Part Number: 1175929-FSDM1265RBWD TU Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 82% Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 8V ~ 20V Categories: Integrated Circuits Supplier Device Package: TO-220F-6L (Forming) Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-6 Full Pack, Formed Leads Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: FSDM1265 Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz Power (W): 110W

Manufacturer: ON Semiconductor
Win Source Part Number: 1175929-FSDM1265RBWDTU
Packaging: Tube
Mounting Style: SMD
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 82%
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Supply Voltage: 8V ~ 20V
Categories: Integrated Circuits
Supplier Device Package: TO-220F-6L (Forming)
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-6 Full Pack, Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: FSDM1265
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Switching Frequency: 66kHz
Power (W): 110W

Buy Now
PMIC - AC DC Converters, Offline Switchers - FSDM1265RBWDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSDM1265RBWDTU
PMIC - AC DC Converters, Offline Switchers FSDM1265RBWDTU
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSDM1265RBWDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSDM1265RBWDTU
AC DC Converters, Offline Switches FSDM1265RBWDTU
Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming)

Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1175929-FSDM1265RBWDTU FSDM1265RBWDTU FSDM1265RBWDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM1265RBWDTU PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220-6 Full Pack, Formed Leads TO-220; Other; TO-220-6 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A2065ZXKLA1 - 144537-ICE3A2065ZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7-1
Output Power 57 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details