onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM101 FSDM101

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175928-FSDM101 Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 9V Duty Cycle: 65% Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 7V ~ 20V Categories: Integrated Circuits Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: FSDM101 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 67kHz Power (W): 13W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175928-FSDM101 Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 9V Duty Cycle: 65% Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 7V ~ 20V Categories: Integrated Circuits Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: FSDM101 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 67kHz Power (W): 13W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM101 - 1175928-FSDM101 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM101
1175928-FSDM101
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM101 1175928-FSDM101
Manufacturer: ON Semiconductor Win Source Part Number: 1175928-FSDM101 Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 9V Duty Cycle: 65% Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 7V ~ 20V Categories: Integrated Circuits Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: FSDM101 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 67kHz Power (W): 13W

Manufacturer: ON Semiconductor
Win Source Part Number: 1175928-FSDM101
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 9V
Duty Cycle: 65%
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Supply Voltage: 7V ~ 20V
Categories: Integrated Circuits
Supplier Device Package: 8-DIP
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: FSDM101
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Switching Frequency: 67kHz
Power (W): 13W

Buy Now
PMIC - AC DC Converters, Offline Switchers - FSDM101 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSDM101
PMIC - AC DC Converters, Offline Switchers FSDM101
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSDM101 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSDM101
AC DC Converters, Offline Switches FSDM101
Converter Offline Flyback Topology 67kHz 8-DIP

Converter Offline Flyback Topology 67kHz 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1175928-FSDM101 FSDM101 FSDM101
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM101 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5577N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3065P - 068356-ICE3A3065P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 128 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7683FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details