onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM07652RWDTU FSDM07652RWDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040187-FSDM07652RWD TU Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 80W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 80% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220F-6L (Forming) Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040187-FSDM07652RWD TU Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 80W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 80% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220F-6L (Forming) Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM07652RWDTU - 1040187-FSDM07652RWDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM07652RWDTU
1040187-FSDM07652RWDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM07652RWDTU 1040187-FSDM07652RWDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040187-FSDM07652RWD TU Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 80W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 80% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220F-6L (Forming) Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040187-FSDM07652RWDTU
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 80W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 80%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: TO-220F-6L (Forming)
Supply Voltage - Operating: 8 V to 20 V
Control Operating Temperature: -25°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSDM07652RWDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSDM07652RWDTU
PMIC - AC DC Converters, Offline Switchers FSDM07652RWDTU
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site
AC DC Converters, Offline Switches - FSDM07652RWDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSDM07652RWDTU
AC DC Converters, Offline Switches FSDM07652RWDTU
Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming)

Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - FSDM07652RWDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
FSDM07652RWDTU
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers FSDM07652RWDTU
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1040187-FSDM07652RWDTU FSDM07652RWDTU FSDM07652RWDTU FSDM07652RWDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM07652RWDTU PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220F-6L (Forming) TO-220; Other; TO-220-6 Full Pack, Formed Leads TO-220
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR0680BG - ICE5QR0680BG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 42 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
ACDC Power Supply Control ICs - Model: FA6A00AN - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details