IC OFFLINE SW FLBACK TO220F-6L
650V DC/DC Controller, 2.8A Output, 45W, TO-220-6 Product overview: FSDM0565REWDTU from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 2.8A, 45W, TO-220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 650V, 2.8A, 45W, TO-220, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSDM0565REWDTU can be used for catalog matching and distributor lookup.
| ODG (Origin Data Global) | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | FSDM0565REWDTU | 748-FSDM0565REWDTU |
| Product Name | AC DC Converters, Offline Switches | 650V 2.8A 45W TO-220 Power Management IC |
| Package Type | TO-220; Other; TO-220-6 Full Pack, Formed Leads | Other; TO-220-6 |
| VIN | 8 to 20 volts | |
| fsw | 66 kHz | |
| Duty Cycle | 82 |