onsemi Ic, Power Switch, 20V, To220-6; Power Load Switch Type Onsemi FSDM0565REWDTU

Description
IC, POWER SWITCH, 20V, TO220-6; Power Load Switch Type:-; Input Voltage:20V; Current Limit:2.8A; On State Resistance:2.2ohm; Distribution Switch Case Style:TO-220; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
Description
IC, POWER SWITCH, 20V, TO220-6; Power Load Switch Type:-; Input Voltage:20V; Current Limit:2.8A; On State Resistance:2.2ohm; Distribution Switch Case Style:TO-220; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Power Switch, 20V, To220-6; Power Load Switch Type Onsemi - 61M6427 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Switch, 20V, To220-6; Power Load Switch Type Onsemi
61M6427
Ic, Power Switch, 20V, To220-6; Power Load Switch Type Onsemi 61M6427
IC, POWER SWITCH, 20V, TO220-6; Power Load Switch Type:-; Input Voltage:20V; Current Limit:2.8A; On State Resistance:2.2ohm; Distribution Switch Case Style:TO-220; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

IC, POWER SWITCH, 20V, TO220-6; Power Load Switch Type:-; Input Voltage:20V; Current Limit:2.8A; On State Resistance:2.2ohm; Distribution Switch Case Style:TO-220; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 61M6427
Product Name Ic, Power Switch, 20V, To220-6; Power Load Switch Type Onsemi
Voltage 20V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Potential distribution module - 753-604 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details