onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches FSDM0565RBWDTU

Description
IC OFFLINE SW FLBACK TO220F-6L
Description
IC OFFLINE SW FLBACK TO220F-6L

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - FSDM0565RBWDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
FSDM0565RBWDTU
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches FSDM0565RBWDTU
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site
Power Supply - 16120230 - Radwell International
Willingboro, NJ, United States
Power Supply
16120230
Power Supply 16120230
QUASI RESONANT CONVERTER- QRC POWER SWITCH, TO-220-6; INPUT VOLTAGE AC MIN:85V; INPUT VOLTAGE AC MAX:265V; AC / DC CONVERTER CASE STYLE:TO-220F; NO. OF PINS:6PINS; POWER RATING:70W; TOPOLOGY:FLYBACK; OPERATING TEMPERATURE MIN:-25 C ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

QUASI RESONANT CONVERTER- QRC POWER SWITCH, TO-220-6; INPUT VOLTAGE AC MIN:85V; INPUT VOLTAGE AC MAX:265V; AC / DC CONVERTER CASE STYLE:TO-220F; NO. OF PINS:6PINS; POWER RATING:70W; TOPOLOGY:FLYBACK; OPERATING TEMPERATURE MIN:-25 C ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Power Supplies Power Supplies
Product Number FSDM0565RBWDTU 16120230
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-1015 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details