onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0465RSWDTU FSDM0465RSWDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040364-FSDM0465RSWDT U Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 56W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 82% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220F-6L (Forming) Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040364-FSDM0465RSWDT U Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 56W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 82% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220F-6L (Forming) Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0465RSWDTU - 040364-FSDM0465RSWDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0465RSWDTU
040364-FSDM0465RSWDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0465RSWDTU 040364-FSDM0465RSWDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040364-FSDM0465RSWDT U Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 56W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 82% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220F-6L (Forming) Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040364-FSDM0465RSWDTU
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 56W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 82%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: TO-220F-6L (Forming)
Supply Voltage - Operating: 8 V to 20 V
Control Operating Temperature: -25°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSDM0465RSWDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSDM0465RSWDTU
PMIC - AC DC Converters, Offline Switchers FSDM0465RSWDTU
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSDM0465RSWDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSDM0465RSWDTU
AC DC Converters, Offline Switches FSDM0465RSWDTU
Converter Offline Flyback Topology 66kHz TO-220F-6L (W-Forming)

Converter Offline Flyback Topology 66kHz TO-220F-6L (W-Forming)

Buy Now Datasheet
AC DC Converters, Offline Switches - FSDM0465RSWDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSDM0465RSWDTU
AC DC Converters, Offline Switches FSDM0465RSWDTU
Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming)

Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 040364-FSDM0465RSWDTU FSDM0465RSWDTU FSDM0465RSWDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0465RSWDTU PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220F-6L (Forming) TO-220; Other; TO-220-6 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE2B0565FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 23 watts
View Details
3 suppliers
Non-isolated AC/DC Converter - BP5090-12 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP8
Output Voltage -12.5 volts
Input Voltage -113 to -195 volts
View Details