Manufacturer: ON Semiconductor
Win Source Part Number: 1175921-FSDM0465RBWD
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 82%
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Supply Voltage: 8V ~ 20V
Categories: Integrated Circuits
Supplier Device Package: TO-220F-6L (Forming)
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-220-6 Full Pack, Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: FSDM0465
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Switching Frequency: 66kHz
Power (W): 56W
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1175921-FSDM0465RBWDTU |
| Product Name | Electronic Surplus - FSDM0465RBWDTU |