onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0365RNB FSDM0365RNB

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040363-FSDM0365RNB Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 30W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040363-FSDM0365RNB Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 30W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0365RNB - 040363-FSDM0365RNB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0365RNB
040363-FSDM0365RNB
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0365RNB 040363-FSDM0365RNB
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040363-FSDM0365RNB Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 30W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040363-FSDM0365RNB
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 30W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 77%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Case / Package: 8-DIP
Supply Voltage - Operating: 8 V to 20 V
Control Operating Temperature: -25°C to 85°C (TA)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - FSDM0365RNB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSDM0365RNB
AC DC Converters, Offline Switches FSDM0365RNB
Converter Offline Flyback Topology 67kHz 8-DIP

Converter Offline Flyback Topology 67kHz 8-DIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSDM0365RNB - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSDM0365RNB
PMIC - AC DC Converters, Offline Switchers FSDM0365RNB
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 040363-FSDM0365RNB FSDM0365RNB FSDM0365RNB
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0365RNB AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1064003-ICE3AR2280JGXUMA1 - Win Source Electronics
Specs
Package Type SOIC; Other; Tape & Reel
Output Power 41 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7683FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details