onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0365RN FSDM0365RN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175920-FSDM0365RN Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 77% Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 8V ~ 20V Categories: Integrated Circuits Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: FSDM0365 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Switching Frequency: 67kHz Power (W): 30W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175920-FSDM0365RN Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 77% Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 8V ~ 20V Categories: Integrated Circuits Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: FSDM0365 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Switching Frequency: 67kHz Power (W): 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0365RN - 1175920-FSDM0365RN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0365RN
1175920-FSDM0365RN
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0365RN 1175920-FSDM0365RN
Manufacturer: ON Semiconductor Win Source Part Number: 1175920-FSDM0365RN Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 77% Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 8V ~ 20V Categories: Integrated Circuits Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: FSDM0365 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Switching Frequency: 67kHz Power (W): 30W

Manufacturer: ON Semiconductor
Win Source Part Number: 1175920-FSDM0365RN
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 77%
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Supply Voltage: 8V ~ 20V
Categories: Integrated Circuits
Supplier Device Package: 8-DIP
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: FSDM0365
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Switching Frequency: 67kHz
Power (W): 30W

Buy Now
PMIC - AC DC Converters, Offline Switchers - FSDM0365RN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSDM0365RN
PMIC - AC DC Converters, Offline Switchers FSDM0365RN
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSDM0365RN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSDM0365RN
AC DC Converters, Offline Switches FSDM0365RN
Converter Offline Flyback Topology 67kHz 8-DIP

Converter Offline Flyback Topology 67kHz 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1175920-FSDM0365RN FSDM0365RN FSDM0365RN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0365RN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QS02GXUMA1 - 776279-ICE2QS02GXUMA1 - Win Source Electronics
Specs
Package Type SO-8; SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -25 to 125 C (-13 to 257 F)
Configuration / Function Flyback
View Details
3 suppliers
DC-DC Converters ICs - 2672286P - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Package Type DIP; Other; DIP-7K
Input Voltage 26 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers