onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0365RLX FSDM0365RLX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 121975-FSDM0365RLX Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 30W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-LSOP Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 121975-FSDM0365RLX Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 30W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-LSOP Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FSDM0365RLX is an integrated Pulse Width Modulator (PWM) and Sense FET designed for high-performance offline Switch Mode Power Supplies (SMPS). It operates with a fixed frequency of 67 kHz and is capable of switching up to 650V. The device features advanced protection mechanisms including over voltage protection, over load protection, and thermal shutdown, ensuring reliable operation in various applications. This converter is suitable for use in adapters for devices such as camcorders, printers, and consumer electronics like VCRs and DVD players. It consumes low power, with only 0.65W at 240VAC under no load conditions, and incorporates burst-mode operation for enhanced efficiency. The FSDM0365RLX also includes an internal start-up circuit and pulse-by-pulse current limiting, making it a robust choice for compact and cost-effective designs in flyback converter applications.

Datasheet Summary
Powered by GS/AI

The FSDM0365RLX is an integrated Pulse Width Modulator (PWM) and Sense FET designed for high-performance offline Switch Mode Power Supplies (SMPS). It operates with a fixed frequency of 67 kHz and is capable of switching up to 650V. The device features advanced protection mechanisms including over voltage protection, over load protection, and thermal shutdown, ensuring reliable operation in various applications. This converter is suitable for use in adapters for devices such as camcorders, printers, and consumer electronics like VCRs and DVD players. It consumes low power, with only 0.65W at 240VAC under no load conditions, and incorporates burst-mode operation for enhanced efficiency. The FSDM0365RLX also includes an internal start-up circuit and pulse-by-pulse current limiting, making it a robust choice for compact and cost-effective designs in flyback converter applications.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0365RLX - 121975-FSDM0365RLX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0365RLX
121975-FSDM0365RLX
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0365RLX 121975-FSDM0365RLX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 121975-FSDM0365RLX Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 30W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-LSOP Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 121975-FSDM0365RLX
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 30W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 77%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-LSOP
Supply Voltage - Operating: 8 V to 20 V
Control Operating Temperature: -25°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - FSDM0365RLX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSDM0365RLX
AC DC Converters, Offline Switches FSDM0365RLX
Converter Offline Flyback Topology 67kHz 8-LSOP

Converter Offline Flyback Topology 67kHz 8-LSOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSDM0365RLX - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSDM0365RLX
PMIC - AC DC Converters, Offline Switchers FSDM0365RLX
IC OFFLINE SWITCH FLYBACK 8LSOP

IC OFFLINE SWITCH FLYBACK 8LSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 121975-FSDM0365RLX FSDM0365RLX FSDM0365RLX
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0365RLX AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 8-LSOP Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A00N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3B0565JXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.3 to 26 volts
Output Power 25 watts
View Details
2 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ123T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers