onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0265RNB FSDM0265RNB

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016535-FSDM0265RNB Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 27W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 67% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Family Name: FSDM0265 Categories: Integrated Circuits Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Alternative Parts (Cross-Reference): FSDM0265RNB_NL; Introduction Date: July 09, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016535-FSDM0265RNB Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 27W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 67% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Family Name: FSDM0265 Categories: Integrated Circuits Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Alternative Parts (Cross-Reference): FSDM0265RNB_NL; Introduction Date: July 09, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0265RNB - 016535-FSDM0265RNB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0265RNB
016535-FSDM0265RNB
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0265RNB 016535-FSDM0265RNB
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016535-FSDM0265RNB Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 27W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 67% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Family Name: FSDM0265 Categories: Integrated Circuits Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Alternative Parts (Cross-Reference): FSDM0265RNB_NL; Introduction Date: July 09, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016535-FSDM0265RNB
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 27W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 67%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Family Name: FSDM0265
Categories: Integrated Circuits
Case / Package: 8-DIP
Supply Voltage - Operating: 8 V to 20 V
Control Operating Temperature: -25°C to 85°C (TA)
Alternative Parts (Cross-Reference): FSDM0265RNB_NL;
Introduction Date: July 09, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - FSDM0265RNB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSDM0265RNB
AC DC Converters, Offline Switches FSDM0265RNB
Converter Offline Flyback Topology 67kHz 8-DIP

Converter Offline Flyback Topology 67kHz 8-DIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSDM0265RNB - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSDM0265RNB
PMIC - AC DC Converters, Offline Switchers FSDM0265RNB
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 016535-FSDM0265RNB FSDM0265RNB FSDM0265RNB
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0265RNB AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE5GR4780AGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 25.5 volts
Output Power 15 watts
View Details
2 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372584-BD7679G-GTR - Win Source Electronics
Specs
Package Type SSOP; SOT23; Other; Tape & Reel
Operating Temperature -40 to 85 C (-40 to 185 F)
Configuration / Function Flyback
View Details
3 suppliers