onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0265RL FSDM0265RL

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 129829-FSDM0265RL Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 27W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 67% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-LSOP Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 129829-FSDM0265RL Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 27W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 67% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-LSOP Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0265RL - 129829-FSDM0265RL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0265RL
129829-FSDM0265RL
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0265RL 129829-FSDM0265RL
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 129829-FSDM0265RL Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 27W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 67% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-LSOP Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 129829-FSDM0265RL
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 27W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 67%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-LSOP
Supply Voltage - Operating: 8 V to 20 V
Control Operating Temperature: -25°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - FSDM0265RL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSDM0265RL
AC DC Converters, Offline Switches FSDM0265RL
Converter Offline Flyback Topology 67kHz 8-LSOP

Converter Offline Flyback Topology 67kHz 8-LSOP

Buy Now Datasheet
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSDM0265RL
PMIC - AC DC Converters, Offline Switchers FSDM0265RL
IC OFFLINE SWITCH FLYBACK 8LSOP

IC OFFLINE SWITCH FLYBACK 8LSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 129829-FSDM0265RL FSDM0265RL FSDM0265RL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM0265RL AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 8-LSOP Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A95N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3B1565FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 42 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details